4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability.
CARBON RESISTOR, 4.7 OHM, 500mW, 5%; Resistance:4.7ohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | OF47GJE-ND | 70022885 | 64K5184 |
| Product Name | Through Hole Resistors | Resistor;Carbon Composition;Res 4.7 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial | Carbon Resistor, 4.7 Ohm, 500Mw, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Carbon Composition | Carbon Composition | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded |
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms |