Ohmite Manufacturing Co. Through Hole Resistors OF393JE

Description
39 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
39 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OF393JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OF393JE-ND
Through Hole Resistors OF393JE-ND
39 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

39 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Carbon Resistor, 39Kohm, 500Mw, 5%; Resistance Ohmite - 64K5183 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 39Kohm, 500Mw, 5%; Resistance Ohmite
64K5183
Carbon Resistor, 39Kohm, 500Mw, 5%; Resistance Ohmite 64K5183
CARBON RESISTOR, 39KOHM, 500mW, 5%; Resistance:39kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 39KOHM, 500mW, 5%; Resistance:39kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number OF393JE-ND 64K5183
Product Name Through Hole Resistors Carbon Resistor, 39Kohm, 500Mw, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details