Ohmite Manufacturing Co. Through Hole Resistors OF334JE

Description
330 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
330 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OF334JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OF334JE-ND
Through Hole Resistors OF334JE-ND
330 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

330 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Resistor;Carbon Composition;Res 330 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial - 70022880 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Composition;Res 330 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
70022880
Resistor;Carbon Composition;Res 330 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial 70022880
Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability. Molded Insulation for High Dielectric Strength Rugged Construction High Surge Capabilities Comparable to “Mil” RC07, RC20 and RC32 Types

Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability.

  • Molded Insulation for High Dielectric Strength
  • Rugged Construction
  • High Surge Capabilities
  • Comparable to “Mil” RC07, RC20 and RC32 Types
Supplier's Site
Carbon Resistor, 330Kohm, 500Mw, 5%; Resistance Ohmite - 78K8833 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 330Kohm, 500Mw, 5%; Resistance Ohmite
78K8833
Carbon Resistor, 330Kohm, 500Mw, 5%; Resistance Ohmite 78K8833
CARBON RESISTOR, 330KOHM, 500mW, 5%; Resistance:330kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:700V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 330KOHM, 500mW, 5%; Resistance:330kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:700V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number OF334JE-ND 70022880 78K8833
Product Name Through Hole Resistors Resistor;Carbon Composition;Res 330 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial Carbon Resistor, 330Kohm, 500Mw, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details