Ohmite Manufacturing Co. Through Hole Resistors OF271JE

Description
270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OF271JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OF271JE-ND
Through Hole Resistors OF271JE-ND
270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Resistor;Carbon Composition;Res 270 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial - 70022876 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Composition;Res 270 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
70022876
Resistor;Carbon Composition;Res 270 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial 70022876
Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability. Molded Insulation for High Dielectric Strength Rugged Construction High Surge Capabilities Comparable to “Mil” RC07, RC20 and RC32 Types

Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability.

  • Molded Insulation for High Dielectric Strength
  • Rugged Construction
  • High Surge Capabilities
  • Comparable to “Mil” RC07, RC20 and RC32 Types
Supplier's Site
Carbon Resistor, 270 Ohm, 500Mw, 5%; Resistance Ohmite - 64K5173 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 270 Ohm, 500Mw, 5%; Resistance Ohmite
64K5173
Carbon Resistor, 270 Ohm, 500Mw, 5%; Resistance Ohmite 64K5173
CARBON RESISTOR, 270 OHM, 500mW, 5%; Resistance:270ohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 270 OHM, 500mW, 5%; Resistance:270ohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number OF271JE-ND 70022876 64K5173
Product Name Through Hole Resistors Resistor;Carbon Composition;Res 270 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial Carbon Resistor, 270 Ohm, 500Mw, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details