Ohmite Manufacturing Co. Through Hole Resistors OF222JE

Description
2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OF222JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OF222JE-ND
Through Hole Resistors OF222JE-ND
2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Carbon Resistor, 2.2Kohm, 500Mw, 5%; Resistance Ohmite - 64K5170 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 2.2Kohm, 500Mw, 5%; Resistance Ohmite
64K5170
Carbon Resistor, 2.2Kohm, 500Mw, 5%; Resistance Ohmite 64K5170
CARBON RESISTOR, 2.2KOHM, 500mW, 5%; Resistance:2.2kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 2.2KOHM, 500mW, 5%; Resistance:2.2kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site
Resistor - 18656805 - Radwell International
Willingboro, NJ, United States
Resistor
18656805
Resistor 18656805
CARBON RESISTOR, 2.2KOHM, 500MW, 5%; RESISTANCE:2.2KOHM; PRODUCT RANGE:OF SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:± 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:350V; RESISTOR ELEMENT TYPE:CARBON COMPOSITION ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CARBON RESISTOR, 2.2KOHM, 500MW, 5%; RESISTANCE:2.2KOHM; PRODUCT RANGE:OF SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:± 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:350V; RESISTOR ELEMENT TYPE:CARBON COMPOSITION ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor;Carbon Composition;Res 2.2 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial - 70022873 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Composition;Res 2.2 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
70022873
Resistor;Carbon Composition;Res 2.2 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial 70022873
Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability. Molded Insulation for High Dielectric Strength Rugged Construction High Surge Capabilities Comparable to “Mil” RC07, RC20 and RC32 Types

Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability.

  • Molded Insulation for High Dielectric Strength
  • Rugged Construction
  • High Surge Capabilities
  • Comparable to “Mil” RC07, RC20 and RC32 Types
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number OF222JE-ND 64K5170 18656805 70022873
Product Name Through Hole Resistors Carbon Resistor, 2.2Kohm, 500Mw, 5%; Resistance Ohmite Resistor Resistor;Carbon Composition;Res 2.2 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details