Ohmite Manufacturing Co. Through Hole Resistors OF220JE

Description
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OF220JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OF220JE-ND
Through Hole Resistors OF220JE-ND
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Carbon Resistor, 22 Ohm, 500Mw, 5%; Resistance Ohmite - 64K5168 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 22 Ohm, 500Mw, 5%; Resistance Ohmite
64K5168
Carbon Resistor, 22 Ohm, 500Mw, 5%; Resistance Ohmite 64K5168
CARBON RESISTOR, 22 OHM, 500mW, 5%; Resistance:22ohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 22 OHM, 500mW, 5%; Resistance:22ohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number OF220JE-ND 64K5168
Product Name Through Hole Resistors Carbon Resistor, 22 Ohm, 500Mw, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers