20 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Win Source Part Number: 1083102-OF203JE
Category: Resistors>Through Hole Resistors
Series: Little Demon® OF
Features: Pulse Withstanding
Package: Strip
Standard Package: 100
Tolerance: ±5%
Power (Watts): 0.5W, 1/2W
Composition: Carbon Composition
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Dimension: 0.150" Dia x 0.406" L (3.80mm x 10.30mm)
Alternative Parts (Cross-Reference): OF203J; OD203JE; RC14JB20K0; OF223JE; CF12JT20K0; CFM14JT20K0OF203JE.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.10.0060
Mfr: Ohmite
Other Names: Q4765244
Product Status: Obsolete
CARBON RESISTOR, 20KOHM, 500mW, 5%; Resistance:20kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability.
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | OF203JE-ND | 1083102-OF203JE | 64K5166 | 70022870 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | Carbon Resistor, 20Kohm, 500Mw, 5%; Resistance Ohmite | Resistor;Carbon Composition;Res 20 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Carbon Composition | Carbon Composition | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | Axial Leads | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |