Ohmite Manufacturing Co. Through Hole Resistors OF202JE

Description
2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OF202JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OF202JE-ND
Through Hole Resistors OF202JE-ND
2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
RESISTOR;CARBON COMPOSITION;RES 2K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL - 70024429 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;CARBON COMPOSITION;RES 2K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL
70024429
RESISTOR;CARBON COMPOSITION;RES 2K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL 70024429
RESISTOR;CARBON COMPOSITION;RES 2K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL

RESISTOR;CARBON COMPOSITION;RES 2K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL

Supplier's Site
Carbon Resistor, 2Kohm, 500Mw, 5%; Resistance Ohmite - 64K5165 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 2Kohm, 500Mw, 5%; Resistance Ohmite
64K5165
Carbon Resistor, 2Kohm, 500Mw, 5%; Resistance Ohmite 64K5165
CARBON RESISTOR, 2KOHM, 500mW, 5%; Resistance:2kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 2KOHM, 500mW, 5%; Resistance:2kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number OF202JE-ND 70024429 64K5165
Product Name Through Hole Resistors RESISTOR;CARBON COMPOSITION;RES 2K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL Carbon Resistor, 2Kohm, 500Mw, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details