RESISTOR;CARBON COMPOSITION;RES 150K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL
CARBON RESISTOR, 150KOHM, 500mW, 5%; Resistance:150kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:700V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 70024437 | 78K8803 |
| Product Name | RESISTOR;CARBON COMPOSITION;RES 150K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL | Carbon Resistor, 150Kohm, 500Mw, 5%; Resistance Ohmite |
| Category / Application | General Use | |
| Technology / Construction | Carbon Composition | |
| Mounting / Packaging | Axial Leads | Axial Leaded |
| Resistance Range | 150000 ohms | 150000 ohms |
| Tolerance | 5 +/- % | 5 +/- % |