Ohmite Manufacturing Co. Carbon Resistor, 12Mohm, 500Mw, 5%; Resistance Ohmite OF126JE

Description
CARBON RESISTOR, 12MOHM, 500mW, 5%; Resistance:12Mohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:700V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Description
CARBON RESISTOR, 12MOHM, 500mW, 5%; Resistance:12Mohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:700V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 12Mohm, 500Mw, 5%; Resistance Ohmite - 78K8799 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 12Mohm, 500Mw, 5%; Resistance Ohmite
78K8799
Carbon Resistor, 12Mohm, 500Mw, 5%; Resistance Ohmite 78K8799
CARBON RESISTOR, 12MOHM, 500mW, 5%; Resistance:12Mohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:700V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 12MOHM, 500mW, 5%; Resistance:12Mohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:700V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78K8799
Product Name Carbon Resistor, 12Mohm, 500Mw, 5%; Resistance Ohmite
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 1.20E7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details