120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
OHMITE Components OF121JE
CARBON RESISTOR, 120 OHM, 500mW, 5%; Resistance:120ohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
RESISTOR;CARBON COMPOSITION;RES 120 OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL
| DigiKey | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | OF121JE-ND | 64K5151 | 70024423 | |
| Product Name | Through Hole Resistors | Resistor | Carbon Resistor, 120 Ohm, 500Mw, 5%; Resistance Ohmite | RESISTOR;CARBON COMPOSITION;RES 120 OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Carbon Composition | Carbon Composition | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | Axial Leads | |
| Resistance Range | 120 ohms | 120 ohms | 120 ohms |