Ohmite Manufacturing Co. Carbon Resistor, 100Kohm, 500Mw, 5%; Resistance Ohmite OF104JE

Description
CARBON RESISTOR, 100KOHM, 500mW, 5%; Resistance:100kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Description
CARBON RESISTOR, 100KOHM, 500mW, 5%; Resistance:100kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 100Kohm, 500Mw, 5%; Resistance Ohmite - 78K8794 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 100Kohm, 500Mw, 5%; Resistance Ohmite
78K8794
Carbon Resistor, 100Kohm, 500Mw, 5%; Resistance Ohmite 78K8794
CARBON RESISTOR, 100KOHM, 500mW, 5%; Resistance:100kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 100KOHM, 500mW, 5%; Resistance:100kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site
Resistor;Carbon Composition;Res 100 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial - 70022866 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Composition;Res 100 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
70022866
Resistor;Carbon Composition;Res 100 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial 70022866
Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability. Molded Insulation for High Dielectric Strength Rugged Construction High Surge Capabilities Comparable to “Mil” RC07, RC20 and RC32 Types

Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability.

  • Molded Insulation for High Dielectric Strength
  • Rugged Construction
  • High Surge Capabilities
  • Comparable to “Mil” RC07, RC20 and RC32 Types
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 78K8794 70022866
Product Name Carbon Resistor, 100Kohm, 500Mw, 5%; Resistance Ohmite Resistor;Carbon Composition;Res 100 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
Configuration Single Resistor
Mounting / Packaging Axial Leaded Axial Leads
Resistance Range 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details