Ohmite Manufacturing Co. Through Hole Resistors OF103JE

Description
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OF103JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OF103JE-ND
Through Hole Resistors OF103JE-ND
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Carbon Resistor, 10Kohm, 500Mw, 5%; Resistance Ohmite - 64K5147 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 10Kohm, 500Mw, 5%; Resistance Ohmite
64K5147
Carbon Resistor, 10Kohm, 500Mw, 5%; Resistance Ohmite 64K5147
CARBON RESISTOR, 10KOHM, 500mW, 5%; Resistance:10kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 10KOHM, 500mW, 5%; Resistance:10kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site
Resistor;Carbon Composition;Res 10 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial - 70022160 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Composition;Res 10 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
70022160
Resistor;Carbon Composition;Res 10 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial 70022160
Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability. Molded Insulation for High Dielectric Strength Rugged Construction High Surge Capabilities Comparable to “Mil” RC07, RC20 and RC32 Types

Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability.

  • Molded Insulation for High Dielectric Strength
  • Rugged Construction
  • High Surge Capabilities
  • Comparable to “Mil” RC07, RC20 and RC32 Types
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number OF103JE-ND 64K5147 70022160
Product Name Through Hole Resistors Carbon Resistor, 10Kohm, 500Mw, 5%; Resistance Ohmite Resistor;Carbon Composition;Res 10 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details