Ohmite Manufacturing Co. Through Hole Resistors OD683JE

Description
68 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
68 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OD683JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OD683JE-ND
Through Hole Resistors OD683JE-ND
68 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

68 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Carbon Resistor Composition, 68Kohm, 0.25W, 5%; Resistance Ohmite - 78K8780 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor Composition, 68Kohm, 0.25W, 5%; Resistance Ohmite
78K8780
Carbon Resistor Composition, 68Kohm, 0.25W, 5%; Resistance Ohmite 78K8780
CARBON RESISTOR COMPOSITION, 68KOHM, 0.25W, 5%; Resistance:68kohm; Product Range:Little Demon OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mmRoHS Compliant: Yes

CARBON RESISTOR COMPOSITION, 68KOHM, 0.25W, 5%; Resistance:68kohm; Product Range:Little Demon OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number OD683JE-ND 78K8780
Product Name Through Hole Resistors Carbon Resistor Composition, 68Kohm, 0.25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers