Ohmite Manufacturing Co. Carbon Resistor, 560Kohm, 250Mw, 5%; Resistance Ohmite OD564JE

Description
CARBON RESISTOR, 560KOHM, 250mW, 5%; Resistance:560kohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Carbon Composition RoHS Compliant: Yes
Description
CARBON RESISTOR, 560KOHM, 250mW, 5%; Resistance:560kohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Carbon Composition RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 560Kohm, 250Mw, 5%; Resistance Ohmite - 64K5133 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 560Kohm, 250Mw, 5%; Resistance Ohmite
64K5133
Carbon Resistor, 560Kohm, 250Mw, 5%; Resistance Ohmite 64K5133
CARBON RESISTOR, 560KOHM, 250mW, 5%; Resistance:560kohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 560KOHM, 250mW, 5%; Resistance:560kohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64K5133
Product Name Carbon Resistor, 560Kohm, 250Mw, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Carbon Composition
Mounting / Packaging Axial Leaded
Resistance Range 560000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details