Ohmite Manufacturing Co. Carbon Resistor, 4.7Mohm, 250Mw, 5%; Resistance Ohmite OD475JE

Description
CARBON RESISTOR, 4.7MOHM, 250mW, 5%; Resistance:4.7Mohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Description
CARBON RESISTOR, 4.7MOHM, 250mW, 5%; Resistance:4.7Mohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 4.7Mohm, 250Mw, 5%; Resistance Ohmite - 64K5126 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 4.7Mohm, 250Mw, 5%; Resistance Ohmite
64K5126
Carbon Resistor, 4.7Mohm, 250Mw, 5%; Resistance Ohmite 64K5126
CARBON RESISTOR, 4.7MOHM, 250mW, 5%; Resistance:4.7Mohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 4.7MOHM, 250mW, 5%; Resistance:4.7Mohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64K5126
Product Name Carbon Resistor, 4.7Mohm, 250Mw, 5%; Resistance Ohmite
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 4.70E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details