Ohmite Manufacturing Co. Through Hole Resistors OD474JE

Description
470 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
470 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OD474JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OD474JE-ND
Through Hole Resistors OD474JE-ND
470 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

470 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Through Hole Carbon Composition Resistor, Little Demon, Od Series, 470 Kohm, 250 Mw, 5%, 250 V Rohs Compliant Ohmite - 62X9235 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Composition Resistor, Little Demon, Od Series, 470 Kohm, 250 Mw, 5%, 250 V Rohs Compliant Ohmite
62X9235
Through Hole Carbon Composition Resistor, Little Demon, Od Series, 470 Kohm, 250 Mw, 5%, 250 V Rohs Compliant Ohmite 62X9235
Through Hole Carbon Composition Resistor, Little Demon- , OD Series, 470 kohm, 250 mW, - 5%, 250 V RoHS Compliant: Yes

Through Hole Carbon Composition Resistor, Little Demon- , OD Series, 470 kohm, 250 mW, - 5%, 250 V RoHS Compliant: Yes

Supplier's Site
Resistor;Carbon Composition;Res 470 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial - 70023645 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Composition;Res 470 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
70023645
Resistor;Carbon Composition;Res 470 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial 70023645
Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability. Molded Insulation for High Dielectric Strength Rugged Construction High Surge Capabilities Comparable to “Mil” RC07, RC20 and RC32 Types

Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability.

  • Molded Insulation for High Dielectric Strength
  • Rugged Construction
  • High Surge Capabilities
  • Comparable to “Mil” RC07, RC20 and RC32 Types
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number OD474JE-ND 62X9235 70023645
Product Name Through Hole Resistors Through Hole Carbon Composition Resistor, Little Demon, Od Series, 470 Kohm, 250 Mw, 5%, 250 V Rohs Compliant Ohmite Resistor;Carbon Composition;Res 470 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Carbon Composition Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details