CARBON RESISTOR, 240KOHM, 250mW, 5%; Resistance:240kohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Carbon Composition RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 64K5109 |
| Product Name | Carbon Resistor, 240Kohm, 250Mw, 5%; Resistance Ohmite |
| Configuration | Single Resistor |
| Technology / Construction | Carbon Composition |
| Mounting / Packaging | Axial Leads |
| Resistance Range | 240000 ohms |
| Tolerance | 5 +/- % |