Ohmite Manufacturing Co. Through Hole Resistors OD223JE

Description
22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OD223JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OD223JE-ND
Through Hole Resistors OD223JE-ND
22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
RESISTOR;CARBON COMPOSITION;RES 22K OHMS;PWR-RTG 0.25 W;TOL 5%;AXIAL - 70024417 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;CARBON COMPOSITION;RES 22K OHMS;PWR-RTG 0.25 W;TOL 5%;AXIAL
70024417
RESISTOR;CARBON COMPOSITION;RES 22K OHMS;PWR-RTG 0.25 W;TOL 5%;AXIAL 70024417
RESISTOR;CARBON COMPOSITION;RES 22K OHMS;PWR-RTG 0.25 W;TOL 5%;AXIAL

RESISTOR;CARBON COMPOSITION;RES 22K OHMS;PWR-RTG 0.25 W;TOL 5%;AXIAL

Supplier's Site
Carbon Resistor, 22Kohm, 250Mw, 5%; Resistance Ohmite - 64K5105 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 22Kohm, 250Mw, 5%; Resistance Ohmite
64K5105
Carbon Resistor, 22Kohm, 250Mw, 5%; Resistance Ohmite 64K5105
CARBON RESISTOR, 22KOHM, 250mW, 5%; Resistance:22kohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 22KOHM, 250mW, 5%; Resistance:22kohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number OD223JE-ND 70024417 64K5105
Product Name Through Hole Resistors RESISTOR;CARBON COMPOSITION;RES 22K OHMS;PWR-RTG 0.25 W;TOL 5%;AXIAL Carbon Resistor, 22Kohm, 250Mw, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details