CARBON RESISTOR, 120KOHM, 250mW, 5%; Resistance:120kohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 64K5092 |
| Product Name | Carbon Resistor, 120Kohm, 250Mw, 5%; Resistance Ohmite |
| Configuration | Single Resistor |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 120000 ohms |
| Tolerance | 5 +/- % |