Ohmite Manufacturing Co. Through Hole Resistors OC2K822E-TR

Description
8.2 kOhms ±10% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Ceramic
Request a Quote
Description
8.2 kOhms ±10% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Ceramic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-OC2K822E-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OC2K822E-TRCT-ND
Through Hole Resistors 273-OC2K822E-TRCT-ND
8.2 kOhms ±10% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Ceramic

8.2 kOhms ±10% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Ceramic

Buy Now

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 273-OC2K822E-TRCT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leads; Axial
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers