6.8 kOhms ±10% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Ceramic
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 273-OC2K682E-TR-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use; High Voltage Resistor |
| Technology / Construction | Ceramic Composition |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 10 +/- % |