Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1.2 kOhms ±10% 1.7W Through Hole Resistor Axial High Voltage, Pulse Withstanding Ceramic
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | OC2K122E-TR | 273-OC2K122E-TR-ND |
| Product Name | Composition Resistor | Through Hole Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | |
| Technology / Construction | Ceramic Composition | |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 10 +/- % |