Ohmite Manufacturing Co. Through Hole Resistors OC2K105E-TR

Description
1 MOhms ±10% Through Hole Resistor Axial High Voltage, Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
1 MOhms ±10% Through Hole Resistor Axial High Voltage, Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-OC2K105E-TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OC2K105E-TR-ND
Through Hole Resistors 273-OC2K105E-TR-ND
1 MOhms ±10% Through Hole Resistor Axial High Voltage, Pulse Withstanding Ceramic

1 MOhms ±10% Through Hole Resistor Axial High Voltage, Pulse Withstanding Ceramic

Buy Now Datasheet
Composition Resistor - OC2K105E-TR - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
OC2K105E-TR
Composition Resistor OC2K105E-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number 273-OC2K105E-TR-ND OC2K105E-TR
Product Name Through Hole Resistors Composition Resistor
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details