CARBON RESISTOR, 68 OHM, 1W, 10%; Resistance:68ohm; Product Range:OA Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Carbon Composition RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 64K5082 |
| Product Name | Carbon Resistor, 68 Ohm, 1W, 10%; Resistance Ohmite |
| Configuration | Single Resistor |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 68 ohms |
| Tolerance | 10 +/- % |