Ohmite Manufacturing Co. 56 OHM 1W Resistor OA560KE

Description
RES 56 OHM 1W 10% AXIAL Product overview: OA560KE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OA560KE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 56 OHM 1W 10% AXIAL Product overview: OA560KE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OA560KE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56 OHM 1W Resistor - 53-OA560KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56 OHM 1W Resistor
53-OA560KE
56 OHM 1W Resistor 53-OA560KE
RES 56 OHM 1W 10% AXIAL Product overview: OA560KE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OA560KE can be used for catalog matching and distributor lookup.

RES 56 OHM 1W 10% AXIAL Product overview: OA560KE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OA560KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - OA560KE
888001-OA560KE
Through Hole Resistors - OA560KE 888001-OA560KE
Manufacturer: Ohmite Win Source Part Number: 888001-OA560KE Series: Little Demon® OA Features: 56 Ohms ±10% 1W Through Hole Resistor Axial Pulse Withstanding Carbon Composition Package: Bulk Package: Axial Part Status: Obsolete Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.10.0060

Manufacturer: Ohmite
Win Source Part Number: 888001-OA560KE
Series: Little Demon® OA
Features: 56 Ohms ±10% 1W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Package: Bulk
Package: Axial
Part Status: Obsolete
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.10.0060

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-OA560KE 888001-OA560KE
Product Name 56 OHM 1W Resistor Through Hole Resistors - OA560KE
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details