Ohmite Manufacturing Co. Electric Double Layer Capacitors (EDLC), Supercapacitors LJ055105A

Description
1F (EDLC) Supercapacitor 5.5V Radial, Can 3.5Ohm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
1F (EDLC) Supercapacitor 5.5V Radial, Can 3.5Ohm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 273-LJ055105A-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
273-LJ055105A-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 273-LJ055105A-ND
1F (EDLC) Supercapacitor 5.5V Radial, Can 3.5Ohm @ 1kHz 1000 Hrs @ 85°C

1F (EDLC) Supercapacitor 5.5V Radial, Can 3.5Ohm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Supercapacitors/Ultracapacitors - LJ055105A - Richardson RFPD
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
LJ055105A
Supercapacitors/Ultracapacitors LJ055105A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - LJ055105A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
LJ055105A
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors LJ055105A
MAXCAP 1F 5.5V

MAXCAP 1F 5.5V

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - LJ055105A - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
LJ055105A
Electric Double Layer Capacitors (EDLC), Supercapacitors LJ055105A
MAXCAP 1F 5.5V

MAXCAP 1F 5.5V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 273-LJ055105A-ND LJ055105A LJ055105A LJ055105A
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitors/Ultracapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF 1.00E6 microF 1.00E6 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details