Ohmite Manufacturing Co. Chassis Mount Resistors L50J3R0E

Description
3 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L50J3R0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L50J3R0E-ND
Chassis Mount Resistors L50J3R0E-ND
3 Ohms ±5% 50W Wirewound Chassis Mount Resistor

3 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 3 Ohm, 50W, 5%; Resistance Ohmite - 64K5014 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 3 Ohm, 50W, 5%; Resistance Ohmite
64K5014
Resistor, Power, 3 Ohm, 50W, 5%; Resistance Ohmite 64K5014
RESISTOR, POWER, 3 OHM, 50W, 5%; Resistance:3ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 3 OHM, 50W, 5%; Resistance:3ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - L50J3R0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J3R0E
Chassis Mount Resistors L50J3R0E
RES CHAS MNT 3 OHM 5% 50W

RES CHAS MNT 3 OHM 5% 50W

Supplier's Site Datasheet
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel - 70022802 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel
70022802
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel 70022802
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number L50J3R0E-ND 64K5014 L50J3R0E 70022802
Product Name Chassis Mount Resistors Resistor, Power, 3 Ohm, 50W, 5%; Resistance Ohmite Chassis Mount Resistors Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 3 ohms 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details