Ohmite Manufacturing Co. Chassis Mount Resistors L50J3K0E

Description
3 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L50J3K0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L50J3K0E-ND
Chassis Mount Resistors L50J3K0E-ND
3 kOhms ±5% 50W Wirewound Chassis Mount Resistor

3 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 3Kohm, 50W, 5%; Resistance Ohmite - 64K5013 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 3Kohm, 50W, 5%; Resistance Ohmite
64K5013
Resistor, Power, 3Kohm, 50W, 5%; Resistance Ohmite 64K5013
RESISTOR, POWER, 3KOHM, 50W, 5%; Resistance:3kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 3KOHM, 50W, 5%; Resistance:3kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
RESISTOR;WIREWOUND;RES 3K OHMS;PWR-RTG 50 W;TOL 5%;LUG;VITREOUS ENAMEL - 70024372 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 3K OHMS;PWR-RTG 50 W;TOL 5%;LUG;VITREOUS ENAMEL
70024372
RESISTOR;WIREWOUND;RES 3K OHMS;PWR-RTG 50 W;TOL 5%;LUG;VITREOUS ENAMEL 70024372
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number L50J3K0E-ND 64K5013 70024372
Product Name Chassis Mount Resistors Resistor, Power, 3Kohm, 50W, 5%; Resistance Ohmite RESISTOR;WIREWOUND;RES 3K OHMS;PWR-RTG 50 W;TOL 5%;LUG;VITREOUS ENAMEL
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details