35 kOhms ±5% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 35K OHM 5% 50W
RESISTOR, POWER, 35KOHM, 50W, 5%; Resistance:35kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | L50J35KE-ND | L50J35KE | 64K5015 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, Power, 35Kohm, 50W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | ||
| Tolerance | 5 +/- % | 5 +/- % | 10 +/- % |