Ohmite Manufacturing Co. Resistor, Power, 2 Ohm, 50W, 5%; Resistance Ohmite L50J2R0

Description
RESISTOR, POWER, 2 OHM, 50W, 5%; Resistance:2ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No
Datasheet
Description
RESISTOR, POWER, 2 OHM, 50W, 5%; Resistance:2ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 2 Ohm, 50W, 5%; Resistance Ohmite - 04F8919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 2 Ohm, 50W, 5%; Resistance Ohmite
04F8919
Resistor, Power, 2 Ohm, 50W, 5%; Resistance Ohmite 04F8919
RESISTOR, POWER, 2 OHM, 50W, 5%; Resistance:2ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 2 OHM, 50W, 5%; Resistance:2ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - L50J2R0 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J2R0
Chassis Mount Resistors L50J2R0
RES CHAS MNT 2 OHM 5% 50W

RES CHAS MNT 2 OHM 5% 50W

Supplier's Site Datasheet
OHM Bracket Mount - L50J2R0 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
L50J2R0
OHM Bracket Mount L50J2R0
RESISTOR, 2 OHM, 50 WATT, FIXED

RESISTOR, 2 OHM, 50 WATT, FIXED

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Galco Industrial Electronics
Product Category Resistors Resistors Resistors
Product Number 04F8919 L50J2R0 L50J2R0
Product Name Resistor, Power, 2 Ohm, 50W, 5%; Resistance Ohmite Chassis Mount Resistors OHM Bracket Mount
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details