Ohmite Manufacturing Co. Chassis Mount Resistors L50J2K5E

Description
2.5 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.5 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L50J2K5E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L50J2K5E-ND
Chassis Mount Resistors L50J2K5E-ND
2.5 kOhms ±5% 50W Wirewound Chassis Mount Resistor

2.5 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L50J2K5E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J2K5E
Chassis Mount Resistors L50J2K5E
RES CHAS MNT 2.5K OHM 5% 50W

RES CHAS MNT 2.5K OHM 5% 50W

Supplier's Site Datasheet
Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel - 70024279 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel
70024279
Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel 70024279
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site
Resistor, Power, 2.5Kohm, 50W, 5%; Resistance Ohmite - 64K5004 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 2.5Kohm, 50W, 5%; Resistance Ohmite
64K5004
Resistor, Power, 2.5Kohm, 50W, 5%; Resistance Ohmite 64K5004
RESISTOR, POWER, 2.5KOHM, 50W, 5%; Resistance:2.5kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

RESISTOR, POWER, 2.5KOHM, 50W, 5%; Resistance:2.5kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number L50J2K5E-ND L50J2K5E 70024279 64K5004
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel Resistor, Power, 2.5Kohm, 50W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details