Ohmite Manufacturing Co. OHM Bracket Mount L50J2K0

Description
Resistor, 2K Ohm, 50 Watt, Fixed,
Datasheet
Description
Resistor, 2K Ohm, 50 Watt, Fixed,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OHM Bracket Mount - L50J2K0 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
L50J2K0
OHM Bracket Mount L50J2K0
Resistor, 2K Ohm, 50 Watt, Fixed,

Resistor, 2K Ohm, 50 Watt, Fixed,

Supplier's Site
Resistor, Power, 2Kohm, 50W, 5%; Resistance Ohmite - 02F2321 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 2Kohm, 50W, 5%; Resistance Ohmite
02F2321
Resistor, Power, 2Kohm, 50W, 5%; Resistance Ohmite 02F2321
RESISTOR, POWER, 2KOHM, 50W, 5%; Resistance:2kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 2KOHM, 50W, 5%; Resistance:2kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - L50J2K0 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J2K0
Chassis Mount Resistors L50J2K0
RES CHAS MNT 2K OHM 5% 50W

RES CHAS MNT 2K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number L50J2K0 02F2321 L50J2K0
Product Name OHM Bracket Mount Resistor, Power, 2Kohm, 50W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 2000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details