Ohmite Manufacturing Co. Chassis Mount Resistors L50J25RE

Description
25 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L50J25RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L50J25RE-ND
Chassis Mount Resistors L50J25RE-ND
25 Ohms ±5% 50W Wirewound Chassis Mount Resistor

25 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 25 Ohm, 50W, 5%; Resistance Ohmite - 64K5010 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 25 Ohm, 50W, 5%; Resistance Ohmite
64K5010
Resistor, Power, 25 Ohm, 50W, 5%; Resistance Ohmite 64K5010
RESISTOR, POWER, 25 OHM, 50W, 5%; Resistance:25ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 25 OHM, 50W, 5%; Resistance:25ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - L50J25RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J25RE
Chassis Mount Resistors L50J25RE
RES CHAS MNT 25 OHM 5% 50W

RES CHAS MNT 25 OHM 5% 50W

Supplier's Site Datasheet
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel - 70022799 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel
70022799
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel 70022799
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number L50J25RE-ND 64K5010 L50J25RE 70022799
Product Name Chassis Mount Resistors Resistor, Power, 25 Ohm, 50W, 5%; Resistance Ohmite Chassis Mount Resistors Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 25 ohms 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details