Ohmite Manufacturing Co. Chassis Mount Resistors L50J25R

Description
25 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L50J25R-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L50J25R-ND
Chassis Mount Resistors L50J25R-ND
25 Ohms ±5% 50W Wirewound Chassis Mount Resistor

25 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 25 Ohm, 50W, 5%; Resistance Ohmite - 02F2311 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 25 Ohm, 50W, 5%; Resistance Ohmite
02F2311
Resistor, Power, 25 Ohm, 50W, 5%; Resistance Ohmite 02F2311
RESISTOR, POWER, 25 OHM, 50W, 5%; Resistance:25ohm; Product Range:270 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 25 OHM, 50W, 5%; Resistance:25ohm; Product Range:270 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - L50J25R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J25R
Chassis Mount Resistors L50J25R
RES CHAS MNT 25 OHM 5% 50W

RES CHAS MNT 25 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number L50J25R-ND 02F2311 L50J25R
Product Name Chassis Mount Resistors Resistor, Power, 25 Ohm, 50W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details