Ohmite Manufacturing Co. Chassis Mount Resistors L50J250E

Description
250 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
250 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L50J250E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L50J250E-ND
Chassis Mount Resistors L50J250E-ND
250 Ohms ±5% 50W Wirewound Chassis Mount Resistor

250 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 250 Ohm, 50W, 5%; Resistance Ohmite - 64K5011 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 250 Ohm, 50W, 5%; Resistance Ohmite
64K5011
Resistor, Power, 250 Ohm, 50W, 5%; Resistance Ohmite 64K5011
RESISTOR, POWER, 250 OHM, 50W, 5%; Resistance:250ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 250 OHM, 50W, 5%; Resistance:250ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - L50J250E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J250E
Chassis Mount Resistors L50J250E
RES CHAS MNT 250 OHM 5% 50W

RES CHAS MNT 250 OHM 5% 50W

Supplier's Site Datasheet
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg50 W;Tol 5%;Lug;Vitreous Enamel - 70023707 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg50 W;Tol 5%;Lug;Vitreous Enamel
70023707
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg50 W;Tol 5%;Lug;Vitreous Enamel 70023707
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number L50J250E-ND 64K5011 L50J250E 70023707
Product Name Chassis Mount Resistors Resistor, Power, 250 Ohm, 50W, 5%; Resistance Ohmite Chassis Mount Resistors Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg50 W;Tol 5%;Lug;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details