Ohmite Manufacturing Co. Chassis Mount Resistors L50J250

Description
250 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
250 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L50J250-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L50J250-ND
Chassis Mount Resistors L50J250-ND
250 Ohms ±5% 50W Wirewound Chassis Mount Resistor

250 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L50J250 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J250
Chassis Mount Resistors L50J250
RES CHAS MNT 250 OHM 5% 50W

RES CHAS MNT 250 OHM 5% 50W

Supplier's Site Datasheet
Resistor, Power, 250 Ohm, 50W, 5%; Resistance Ohmite - 02F2317 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 250 Ohm, 50W, 5%; Resistance Ohmite
02F2317
Resistor, Power, 250 Ohm, 50W, 5%; Resistance Ohmite 02F2317
RESISTOR, POWER, 250 OHM, 50W, 5%; Resistance:250ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 250 OHM, 50W, 5%; Resistance:250ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number L50J250-ND L50J250 02F2317
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 250 Ohm, 50W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers