Ohmite Manufacturing Co. Chassis Mount Resistors L50J20KE

Description
20 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
20 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L50J20KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L50J20KE-ND
Chassis Mount Resistors L50J20KE-ND
20 kOhms ±5% 50W Wirewound Chassis Mount Resistor

20 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 8925219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8925219
Chassis Mount Resistors 8925219
Ohmite L50J20KE Chassis Mount Resistor

Ohmite L50J20KE Chassis Mount Resistor

Supplier's Site
Resistor, Power, 20Kohm, 50W, 5%; Resistance Ohmite - 64K5006 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 20Kohm, 50W, 5%; Resistance Ohmite
64K5006
Resistor, Power, 20Kohm, 50W, 5%; Resistance Ohmite 64K5006
RESISTOR, POWER, 20KOHM, 50W, 5%; Resistance:20kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 20KOHM, 50W, 5%; Resistance:20kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel - 70022797 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel
70022797
Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel 70022797
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site
Chassis Mount Resistors - L50J20KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J20KE
Chassis Mount Resistors L50J20KE
RES CHAS MNT 20K OHM 5% 50W

RES CHAS MNT 20K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number L50J20KE-ND 8925219 64K5006 70022797 L50J20KE
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 20Kohm, 50W, 5%; Resistance Ohmite Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details