Ohmite Manufacturing Co. Chassis Mount Resistors L50J20K

Description
20 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
20 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L50J20K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L50J20K-ND
Chassis Mount Resistors L50J20K-ND
20 kOhms ±5% 50W Wirewound Chassis Mount Resistor

20 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
OHM Bracket Mount - L50J20K - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
L50J20K
OHM Bracket Mount L50J20K
RESISTOR, 20K OHM, 50 WATT, FIXED

RESISTOR, 20K OHM, 50 WATT, FIXED

Supplier's Site
Chassis Mount Resistors - L50J20K - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J20K
Chassis Mount Resistors L50J20K
RES CHAS MNT 20K OHM 5% 50W

RES CHAS MNT 20K OHM 5% 50W

Supplier's Site Datasheet
Resistor, Power, 20Kohm, 50W, 5%; Resistance Ohmite - 04F8920 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 20Kohm, 50W, 5%; Resistance Ohmite
04F8920
Resistor, Power, 20Kohm, 50W, 5%; Resistance Ohmite 04F8920
RESISTOR, POWER, 20KOHM, 50W, 5%; Resistance:20kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 20KOHM, 50W, 5%; Resistance:20kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number L50J20K-ND L50J20K L50J20K 04F8920
Product Name Chassis Mount Resistors OHM Bracket Mount Chassis Mount Resistors Resistor, Power, 20Kohm, 50W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details