Ohmite Manufacturing Co. Chassis Mount Resistors L50J200E

Description
200 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
200 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L50J200E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L50J200E-ND
Chassis Mount Resistors L50J200E-ND
200 Ohms ±5% 50W Wirewound Chassis Mount Resistor

200 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg50 W;Tol 5%;Lug;Vitreous Enamel - 70022796 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg50 W;Tol 5%;Lug;Vitreous Enamel
70022796
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg50 W;Tol 5%;Lug;Vitreous Enamel 70022796
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site
Resistor, Power, 200 Ohm, 50W, 5%; Resistance Ohmite - 64K5007 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 200 Ohm, 50W, 5%; Resistance Ohmite
64K5007
Resistor, Power, 200 Ohm, 50W, 5%; Resistance Ohmite 64K5007
RESISTOR, POWER, 200 OHM, 50W, 5%; Resistance:200ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 200 OHM, 50W, 5%; Resistance:200ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - L50J200E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J200E
Chassis Mount Resistors L50J200E
RES CHAS MNT 200 OHM 5% 50W

RES CHAS MNT 200 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number L50J200E-ND 70022796 64K5007 L50J200E
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg50 W;Tol 5%;Lug;Vitreous Enamel Resistor, Power, 200 Ohm, 50W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details