1.5 kOhms ±5% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 1.5K OHM 5% 50W
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.
RESISTOR, FIXED, WIRE WOUND, 50W, 1.5KOHM, 1625V, 5%, 260PPM/CEL, CHASSIS MOUNT, SOLDER LUGS, 14.3 X 101.6 MM. FREE 2 YEAR RADWELL WARRANTY
RESISTOR, POWER, 1.5KOHM, 50W, 5%; Resistance:1.5kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound
| DigiKey | Lingto Electronic Limited | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | L50J1K5E-ND | L50J1K5E | 70023709 | 18648553 | 64K4992 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel | Resistor | Resistor, Power, 1.5Kohm, 50W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | ||||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |