Ohmite Manufacturing Co. Chassis Mount Resistors L50J1K5

Description
1.5 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L50J1K5-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L50J1K5-ND
Chassis Mount Resistors L50J1K5-ND
1.5 kOhms ±5% 50W Wirewound Chassis Mount Resistor

1.5 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 1.5Kohm, 50W, 5%; Resistance Ohmite - 02F2320 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 1.5Kohm, 50W, 5%; Resistance Ohmite
02F2320
Resistor, Power, 1.5Kohm, 50W, 5%; Resistance Ohmite 02F2320
RESISTOR, POWER, 1.5KOHM, 50W, 5%; Resistance:1.5kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: No

RESISTOR, POWER, 1.5KOHM, 50W, 5%; Resistance:1.5kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - L50J1K5 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J1K5
Chassis Mount Resistors L50J1K5
RES CHAS MNT 1.5K OHM 5% 50W

RES CHAS MNT 1.5K OHM 5% 50W

Supplier's Site Datasheet
OHM Bracket Mount - L50J1K5 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
L50J1K5
OHM Bracket Mount L50J1K5
RESISTOR, 1.5K OHM, 50 WATT, FIXED

RESISTOR, 1.5K OHM, 50 WATT, FIXED

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Galco Industrial Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number L50J1K5-ND 02F2320 L50J1K5 L50J1K5
Product Name Chassis Mount Resistors Resistor, Power, 1.5Kohm, 50W, 5%; Resistance Ohmite Chassis Mount Resistors OHM Bracket Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details