Ohmite Manufacturing Co. Chassis Mount Resistors L50J1K0E

Description
1 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L50J1K0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L50J1K0E-ND
Chassis Mount Resistors L50J1K0E-ND
1 kOhms ±5% 50W Wirewound Chassis Mount Resistor

1 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 1Kohm, 50W, 5%; Resistance Ohmite - 64K4991 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 1Kohm, 50W, 5%; Resistance Ohmite
64K4991
Resistor, Power, 1Kohm, 50W, 5%; Resistance Ohmite 64K4991
RESISTOR, POWER, 1KOHM, 50W, 5%; Resistance:1kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 1KOHM, 50W, 5%; Resistance:1kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - L50J1K0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J1K0E
Chassis Mount Resistors L50J1K0E
RES CHAS MNT 1K OHM 5% 50W

RES CHAS MNT 1K OHM 5% 50W

Supplier's Site Datasheet
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel - 70022794 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel
70022794
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel 70022794
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number L50J1K0E-ND 64K4991 L50J1K0E 70022794
Product Name Chassis Mount Resistors Resistor, Power, 1Kohm, 50W, 5%; Resistance Ohmite Chassis Mount Resistors Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - C3A43RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details