Ohmite Manufacturing Co. Chassis Mount Resistors L50J10KE

Description
10 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L50J10KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L50J10KE-ND
Chassis Mount Resistors L50J10KE-ND
10 kOhms ±5% 50W Wirewound Chassis Mount Resistor

10 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel - 70022791 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel
70022791
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel 70022791
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site
Chassis Mount Resistors - L50J10KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J10KE
Chassis Mount Resistors L50J10KE
RES CHAS MNT 10K OHM 5% 50W

RES CHAS MNT 10K OHM 5% 50W

Supplier's Site Datasheet
Resistor, Power, 10Kohm, 50W, 5%; Resistance Ohmite - 64K4994 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 10Kohm, 50W, 5%; Resistance Ohmite
64K4994
Resistor, Power, 10Kohm, 50W, 5%; Resistance Ohmite 64K4994
RESISTOR, POWER, 10KOHM, 50W, 5%; Resistance:10kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 10KOHM, 50W, 5%; Resistance:10kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number L50J10KE-ND 70022791 L50J10KE 64K4994
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel Chassis Mount Resistors Resistor, Power, 10Kohm, 50W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers