Ohmite Manufacturing Co. Chassis Mount Resistors L50J10K

Description
RES CHAS MNT 10K OHM 5% 50W
Datasheet
Description
RES CHAS MNT 10K OHM 5% 50W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L50J10K - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J10K
Chassis Mount Resistors L50J10K
RES CHAS MNT 10K OHM 5% 50W

RES CHAS MNT 10K OHM 5% 50W

Supplier's Site Datasheet
Resistor, Power, 10Kohm, 50W, 5%; Resistance Ohmite - 02F2328 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 10Kohm, 50W, 5%; Resistance Ohmite
02F2328
Resistor, Power, 10Kohm, 50W, 5%; Resistance Ohmite 02F2328
RESISTOR, POWER, 10KOHM, 50W, 5%; Resistance:10kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 10KOHM, 50W, 5%; Resistance:10kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number L50J10K 02F2328
Product Name Chassis Mount Resistors Resistor, Power, 10Kohm, 50W, 5%; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Tolerance 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details