Ohmite Manufacturing Co. Chassis Mount Resistors L50J100K

Description
100 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L50J100K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L50J100K-ND
Chassis Mount Resistors L50J100K-ND
100 kOhms ±5% 50W Wirewound Chassis Mount Resistor

100 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 100Kohm, 50W, 5%; Resistance Ohmite - 02F2332 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 100Kohm, 50W, 5%; Resistance Ohmite
02F2332
Resistor, Power, 100Kohm, 50W, 5%; Resistance Ohmite 02F2332
RESISTOR, POWER, 100KOHM, 50W, 5%; Resistance:100kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: No

RESISTOR, POWER, 100KOHM, 50W, 5%; Resistance:100kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - L50J100K - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J100K
Chassis Mount Resistors L50J100K
RES CHAS MNT 100K OHM 5% 50W

RES CHAS MNT 100K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number L50J100K-ND 02F2332 L50J100K
Product Name Chassis Mount Resistors Resistor, Power, 100Kohm, 50W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers