100 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RESISTOR, POWER, 100 OHM, 50W, 5%; Resistance:100ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.
RES CHAS MNT 100 OHM 5% 50W
RESISTOR, 100 OHM, 50 WATT, FIXED,
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | L50J100E-ND | 64K4996 | 70022138 | L50J100E | L50J100E |
| Product Name | Chassis Mount Resistors | Resistor, Power, 100 Ohm, 50W, 5%; Resistance Ohmite | Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg50 W;Tol 5%;Lug;Vitreous Enamel | Chassis Mount Resistors | OHM Bracket Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | ||||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms |