Ohmite Manufacturing Co. Chassis Mount Resistors L25J75RE

Description
75 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
75 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L25J75RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L25J75RE-ND
Chassis Mount Resistors L25J75RE-ND
75 Ohms ±5% 25W Wirewound Chassis Mount Resistor

75 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L25J75RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J75RE
Chassis Mount Resistors L25J75RE
RES CHAS MNT 75 OHM 5% 25W

RES CHAS MNT 75 OHM 5% 25W

Supplier's Site Datasheet
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel - 70023768 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel
70023768
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel 70023768
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site
Resistor, Power, 75 Ohm, 25W, 5%; Resistance Ohmite - 64K4987 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 75 Ohm, 25W, 5%; Resistance Ohmite
64K4987
Resistor, Power, 75 Ohm, 25W, 5%; Resistance Ohmite 64K4987
RESISTOR, POWER, 75 OHM, 25W, 5%; Resistance:75ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Length:50.8mmRoHS Compliant: Yes

RESISTOR, POWER, 75 OHM, 25W, 5%; Resistance:75ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Length:50.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number L25J75RE-ND L25J75RE 70023768 64K4987
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel Resistor, Power, 75 Ohm, 25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details