L25J680E -- CHASSIS MOUNT RESISTORS
Ohmite Manufacturing Co.
Chassis Mount Resistors
L25J680E
Description
25W 680 OHMS VIT 5%
-
Lingto Electronic Limited
Datasheet
Description
25W 680 OHMS VIT 5%
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
L25J680E |
|
Product Name
|
Chassis Mount Resistors |
|
Resistance Range
|
680 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
Nonstandard
Resistance Range
0.3300 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers