Ohmite Manufacturing Co. Chassis Mount Resistors L25J5K0E

Description
5 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L25J5K0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L25J5K0E-ND
Chassis Mount Resistors L25J5K0E-ND
5 kOhms ±5% 25W Wirewound Chassis Mount Resistor

5 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel - 70023723 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel
70023723
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel 70023723
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site
Resistor, Power, 5Kohm, 25W, 5%; Resistance Ohmite - 64K4978 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 5Kohm, 25W, 5%; Resistance Ohmite
64K4978
Resistor, Power, 5Kohm, 25W, 5%; Resistance Ohmite 64K4978
RESISTOR, POWER, 5KOHM, 25W, 5%; Resistance:5kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Length:50.8mm RoHS Compliant: Yes

RESISTOR, POWER, 5KOHM, 25W, 5%; Resistance:5kohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Length:50.8mm RoHS Compliant: Yes

Supplier's Site
OHM Bracket Mount - L25J5K0E - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
L25J5K0E
OHM Bracket Mount L25J5K0E
RESISTOR, 5K OHM, 25 WATT, FIXED,

RESISTOR, 5K OHM, 25 WATT, FIXED,

Supplier's Site
Chassis Mount Resistors - L25J5K0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J5K0E
Chassis Mount Resistors L25J5K0E
RES CHAS MNT 5K OHM 5% 25W

RES CHAS MNT 5K OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number L25J5K0E-ND 70023723 64K4978 L25J5K0E L25J5K0E
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel Resistor, Power, 5Kohm, 25W, 5%; Resistance Ohmite OHM Bracket Mount Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details